KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C181DD630

Description
180µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 727mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 727mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C181DD630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C181DD630-ND
Aluminum Electrolytic Capacitors 399-ALF70C181DD630-ND
180µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 727mOhm @ 100Hz 15000 Hrs @ 85°C

180µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 727mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C181DD630-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details