KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40G683EP040

Description
68000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 17mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
68000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 17mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40G683EP040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40G683EP040-ND
Aluminum Electrolytic Capacitors ALF40G683EP040-ND
68000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 17mOhm @ 100Hz 9000 Hrs @ 105°C

68000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 17mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 68000Uf, 40V, Press Fit; Capacitance Kemet - 69AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68000Uf, 40V, Press Fit; Capacitance Kemet
69AC3820
Cap, Alu Elec, 68000Uf, 40V, Press Fit; Capacitance Kemet 69AC3820
CAP, ALU ELEC, 68000UF, 40V, PRESS FIT; Capacitance:68000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

CAP, ALU ELEC, 68000UF, 40V, PRESS FIT; Capacitance:68000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40G683EP040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40G683EP040
Capacitors - Aluminum Electrolytic Capacitors ALF40G683EP040
CAP ALUM 68000UF 20% 40V PRESS

CAP ALUM 68000UF 20% 40V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40G683EP040-ND 69AC3820 ALF40G683EP040
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 68000Uf, 40V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details