KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40G272EP250

Description
2700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 62mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 62mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40G272EP250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40G272EP250-ND
Aluminum Electrolytic Capacitors ALF40G272EP250-ND
2700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 62mOhm @ 100Hz 9000 Hrs @ 105°C

2700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 62mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40G272EP250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40G272EP250
Capacitors - Aluminum Electrolytic Capacitors ALF40G272EP250
CAP ALUM 2700UF 20% 250V PRESS

CAP ALUM 2700UF 20% 250V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40G272EP250-ND ALF40G272EP250
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers