KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40G221EC500

Description
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 1.02Ohm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 1.02Ohm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40G221EC500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40G221EC500-ND
Aluminum Electrolytic Capacitors ALF40G221EC500-ND
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 1.02Ohm @ 100Hz 9000 Hrs @ 105°C

220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 1.02Ohm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 220Uf, 500V, Press Fit; Capacitance Kemet - 69AC3767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 500V, Press Fit; Capacitance Kemet
69AC3767
Cap, Alu Elec, 220Uf, 500V, Press Fit; Capacitance Kemet 69AC3767
CAP, ALU ELEC, 220UF, 500V, PRESS FIT; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 500V, PRESS FIT; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40G221EC500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40G221EC500
Capacitors - Aluminum Electrolytic Capacitors ALF40G221EC500
CAP ALUM 220UF 20% 500V PRESS

CAP ALUM 220UF 20% 500V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40G221EC500-ND 69AC3767 ALF40G221EC500
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 220Uf, 500V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details