KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C682EC063

Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 91mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 91mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C682EC063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C682EC063-ND
Aluminum Electrolytic Capacitors ALF40C682EC063-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 91mOhm @ 100Hz 9000 Hrs @ 105°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 91mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet - 69AC3724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet
69AC3724
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet 69AC3724
CAP, ALU ELEC, 6800UF, 63V, PRESS FIT; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 63V, PRESS FIT; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C682EC063 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C682EC063
Capacitors - Aluminum Electrolytic Capacitors ALF40C682EC063
CAP ALUM 6800UF 20% 63V PRESS

CAP ALUM 6800UF 20% 63V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40C682EC063-ND 69AC3724 ALF40C682EC063
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers