KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C331DD400

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 386mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 386mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C331DD400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C331DD400-ND
Aluminum Electrolytic Capacitors ALF40C331DD400-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 386mOhm @ 100Hz 8000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 386mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C331DD400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C331DD400
Capacitors - Aluminum Electrolytic Capacitors ALF40C331DD400
CAP ALUM 330UF 20% 400V PRESS

CAP ALUM 330UF 20% 400V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C331DD400-ND ALF40C331DD400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details