KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C273EG040

Description
27000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 39mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
27000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 39mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C273EG040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C273EG040-ND
Aluminum Electrolytic Capacitors ALF40C273EG040-ND
27000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 39mOhm @ 100Hz 9000 Hrs @ 105°C

27000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 39mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 27000Uf, 40V, Press Fit; Capacitance Kemet - 69AC3666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 27000Uf, 40V, Press Fit; Capacitance Kemet
69AC3666
Cap, Alu Elec, 27000Uf, 40V, Press Fit; Capacitance Kemet 69AC3666
CAP, ALU ELEC, 27000UF, 40V, PRESS FIT; Capacitance:27000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

CAP, ALU ELEC, 27000UF, 40V, PRESS FIT; Capacitance:27000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C273EG040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C273EG040
Capacitors - Aluminum Electrolytic Capacitors ALF40C273EG040
CAP ALUM 27000UF 20% 40V PRESS

CAP ALUM 27000UF 20% 40V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40C273EG040-ND 69AC3666 ALF40C273EG040
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 27000Uf, 40V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details