KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C222EB100

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 128mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 128mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C222EB100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C222EB100-ND
Aluminum Electrolytic Capacitors ALF40C222EB100-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 128mOhm @ 100Hz 9000 Hrs @ 105°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 128mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 2200Uf, 100V, Press Fit; Capacitance Kemet - 69AC3647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2200Uf, 100V, Press Fit; Capacitance Kemet
69AC3647
Cap, Alu Elec, 2200Uf, 100V, Press Fit; Capacitance Kemet 69AC3647
CAP, ALU ELEC, 2200UF, 100V, PRESS FIT; Capacitance:2200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

CAP, ALU ELEC, 2200UF, 100V, PRESS FIT; Capacitance:2200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C222EB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C222EB100
Capacitors - Aluminum Electrolytic Capacitors ALF40C222EB100
CAP ALUM 2200UF 20% 100V PRESS

CAP ALUM 2200UF 20% 100V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40C222EB100-ND 69AC3647 ALF40C222EB100
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 2200Uf, 100V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details