KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C221EB400

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 521mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 521mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C221EB400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C221EB400-ND
Aluminum Electrolytic Capacitors ALF40C221EB400-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 521mOhm @ 100Hz 9000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 521mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C221EB400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C221EB400
Capacitors - Aluminum Electrolytic Capacitors ALF40C221EB400
CAP ALUM 220UF 20% 400V PRESS

CAP ALUM 220UF 20% 400V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C221EB400-ND ALF40C221EB400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details