12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 50mOhm @ 100Hz 9000 Hrs @ 105°C
CAP, ALU ELEC, 12000UF, 63V, PRESS FIT; Capacitance:12000µF;
CAP ALUM 12000UF 20% 63V PRESS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ALF40C123EF063-ND | 69AC3621 | ALF40C123EF063 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 12000Uf, 63V, Press Fit; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Press Fit | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |