KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G333EF035

Description
33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 42mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 42mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G333EF035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G333EF035-ND
Aluminum Electrolytic Capacitors ALF20G333EF035-ND
33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 42mOhm @ 100Hz 18000 Hrs @ 85°C

33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 42mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G333EF035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G333EF035
Capacitors - Aluminum Electrolytic Capacitors ALF20G333EF035
CAP ALUM 33000UF 20% 35V PRESS

CAP ALUM 33000UF 20% 35V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G333EF035-ND ALF20G333EF035
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers