KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G221ED600

Description
220µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 591.8mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 591.8mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G221ED600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G221ED600-ND
Aluminum Electrolytic Capacitors ALF20G221ED600-ND
220µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 591.8mOhm @ 100Hz 18000 Hrs @ 85°C

220µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 591.8mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G221ED600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G221ED600
Capacitors - Aluminum Electrolytic Capacitors ALF20G221ED600
CAP ALUM 220UF 20% 600V PRESS

CAP ALUM 220UF 20% 600V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G221ED600-ND ALF20G221ED600
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details