KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20G181EC600

Description
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 722.6mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 722.6mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20G181EC600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20G181EC600-ND
Aluminum Electrolytic Capacitors ALF20G181EC600-ND
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 722.6mOhm @ 100Hz 18000 Hrs @ 85°C

180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 722.6mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20G181EC600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20G181EC600
Capacitors - Aluminum Electrolytic Capacitors ALF20G181EC600
CAP ALUM 180UF 20% 600V PRESS

CAP ALUM 180UF 20% 600V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20G181EC600-ND ALF20G181EC600
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details