KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C473EL040

Description
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 23mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 23mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C473EL040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C473EL040-ND
Aluminum Electrolytic Capacitors ALF20C473EL040-ND
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 23mOhm @ 100Hz 18000 Hrs @ 85°C

47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 23mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 47000Uf, 40V, Press Fit; Capacitance Kemet - 69AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47000Uf, 40V, Press Fit; Capacitance Kemet
69AC3451
Cap, Alu Elec, 47000Uf, 40V, Press Fit; Capacitance Kemet 69AC3451
CAP, ALU ELEC, 47000UF, 40V, PRESS FIT; Capacitance:47000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

CAP, ALU ELEC, 47000UF, 40V, PRESS FIT; Capacitance:47000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Diameter:40mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C473EL040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C473EL040
Capacitors - Aluminum Electrolytic Capacitors ALF20C473EL040
CAP ALUM 47000UF 20% 40V PRESS

CAP ALUM 47000UF 20% 40V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF20C473EL040-ND 69AC3451 ALF20C473EL040
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 47000Uf, 40V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details