KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C331EE550

Description
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.056Ohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.056Ohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C331EE550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C331EE550-ND
Aluminum Electrolytic Capacitors ALF20C331EE550-ND
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.056Ohm @ 100Hz 18000 Hrs @ 85°C

330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.056Ohm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C331EE550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C331EE550
Capacitors - Aluminum Electrolytic Capacitors ALF20C331EE550
CAP ALUM 330UF 20% 550V PRESS

CAP ALUM 330UF 20% 550V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20C331EE550-ND ALF20C331EE550
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details