KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C104EP035

Description
100000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 17mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
100000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 17mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C104EP035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C104EP035-ND
Aluminum Electrolytic Capacitors ALF20C104EP035-ND
100000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 17mOhm @ 100Hz 18000 Hrs @ 85°C

100000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 17mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C104EP035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C104EP035
Capacitors - Aluminum Electrolytic Capacitors ALF20C104EP035
CAP ALUM 100000UF 20% 35V PRESS

CAP ALUM 100000UF 20% 35V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20C104EP035-ND ALF20C104EP035
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1713251 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details