KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF20C102KL600

Description
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140.4mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140.4mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF20C102KL600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF20C102KL600-ND
Aluminum Electrolytic Capacitors ALF20C102KL600-ND
1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140.4mOhm @ 100Hz 18000 Hrs @ 85°C

1000µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 140.4mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF20C102KL600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF20C102KL600
Capacitors - Aluminum Electrolytic Capacitors ALF20C102KL600
CAP ALUM 1000UF 20% 600V PRESS

CAP ALUM 1000UF 20% 600V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF20C102KL600-ND ALF20C102KL600
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers