KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80F751DD250

Description
750µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 237mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
750µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 237mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80F751DD250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80F751DD250-ND
Aluminum Electrolytic Capacitors ALC80F751DD250-ND
750µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 237mOhm @ 100Hz 8000 Hrs @ 105°C

750µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 237mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80F751DD250-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details