KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80F431CF350

Description
430µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 316mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
430µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 316mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80F431CF350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80F431CF350-ND
Aluminum Electrolytic Capacitors ALC80F431CF350-ND
430µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 316mOhm @ 100Hz 7000 Hrs @ 105°C

430µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 316mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80F431CF350-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details