KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80E911EH400

Description
910µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
910µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80E911EH400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80E911EH400-ND
Aluminum Electrolytic Capacitors ALC80E911EH400-ND
910µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 9000 Hrs @ 105°C

910µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 142mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80E911EH400-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details