KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80D822EH100

Description
8200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80D822EH100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80D822EH100-ND
Aluminum Electrolytic Capacitors ALC80D822EH100-ND
8200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 9000 Hrs @ 105°C

8200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80D822EH100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details