KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80D392EL200

Description
3900µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80D392EL200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80D392EL200-ND
Aluminum Electrolytic Capacitors ALC80D392EL200-ND
3900µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 100Hz 9000 Hrs @ 105°C

3900µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 62mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80D392EL200-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701249 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details