KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80D242CD100

Description
2400µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 117mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2400µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 117mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80D242CD100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80D242CD100-ND
Aluminum Electrolytic Capacitors ALC80D242CD100-ND
2400µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 117mOhm @ 100Hz 7000 Hrs @ 105°C

2400µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 117mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80D242CD100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers