KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80D111BB400

Description
110µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.106Ohm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
110µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.106Ohm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80D111BB400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80D111BB400-ND
Aluminum Electrolytic Capacitors ALC80D111BB400-ND
110µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.106Ohm @ 100Hz 6000 Hrs @ 105°C

110µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.106Ohm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80D111BB400-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details