KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80C621EB250

Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80C621EB250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80C621EB250-ND
Aluminum Electrolytic Capacitors ALC80C621EB250-ND
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C

620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 296mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80C621EB250-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers