KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A621EB250

Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A621EB250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A621EB250-ND
Aluminum Electrolytic Capacitors ALC80A621EB250-ND
620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 100Hz 9000 Hrs @ 105°C

620µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A621EB250-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1711189 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details