330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 524mOhm @ 100Hz 7000 Hrs @ 105°C
CAP, 330UF, 250V, ALU ELEC, QC/SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
CAP ALUM 330UF 20% 250V SNAP
Aluminum Electrolytic Capacitors - Snap In 250V 330uF 20% 7000Hrs
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19635-ND | 85AC4018 | ALC80A331CB250 | ALC80A331CB250 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 330Uf, 250V, Alu Elec, Qc/snap-In; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |