KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC80A131BB350

Description
130µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.048Ohm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
130µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.048Ohm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC80A131BB350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC80A131BB350-ND
Aluminum Electrolytic Capacitors ALC80A131BB350-ND
130µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.048Ohm @ 100Hz 6000 Hrs @ 105°C

130µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.048Ohm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC80A131BB350-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers