KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70F910BB500

Description
91µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.213Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
91µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.213Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70F910BB500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70F910BB500-ND
Aluminum Electrolytic Capacitors ALC70F910BB500-ND
91µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.213Ohm @ 100Hz 10000 Hrs @ 85°C

91µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.213Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70F910BB500-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701025 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details