KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70F241EB550

Description
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.825Ohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.825Ohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70F241EB550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70F241EB550-ND
Aluminum Electrolytic Capacitors ALC70F241EB550-ND
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.825Ohm @ 100Hz 18000 Hrs @ 85°C

240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.825Ohm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70F241EB550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details