KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70F121BD550

Description
120µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.586Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.586Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70F121BD550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70F121BD550-ND
Aluminum Electrolytic Capacitors ALC70F121BD550-ND
120µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.586Ohm @ 100Hz 10000 Hrs @ 85°C

120µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.586Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70F121BD550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details