KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70E432DD100

Description
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 66mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 66mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70E432DD100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70E432DD100-ND
Aluminum Electrolytic Capacitors ALC70E432DD100-ND
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 66mOhm @ 100Hz 15000 Hrs @ 85°C

4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 66mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70E432DD100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details