KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70E241DF600

Description
240µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 534mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
240µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 534mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70E241DF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70E241DF600-ND
Aluminum Electrolytic Capacitors ALC70E241DF600-ND
240µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 534mOhm @ 100Hz 15000 Hrs @ 85°C

240µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 534mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70E241DF600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers