KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70E132EL450

Description
1300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 114mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 114mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70E132EL450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70E132EL450-ND
Aluminum Electrolytic Capacitors ALC70E132EL450-ND
1300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 114mOhm @ 100Hz 18000 Hrs @ 85°C

1300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 114mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70E132EL450-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers