KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70D432DD100

Description
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70D432DD100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70D432DD100-ND
Aluminum Electrolytic Capacitors ALC70D432DD100-ND
4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 15000 Hrs @ 85°C

4300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70D432DD100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details