KEMET Electronics Corporation 430uF 250V 0.428 Ohm Capacitor ALC70D431BD250

Description
Cap Aluminum Lytic 430uF 250V 20% (25 X 40mm) Snap-In 10mm 0.428 Ohm 1650mA 10000h 85°C Bulk/Tray Product overview: ALC70D431BD250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430uF, 250V, 0.428 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430uF, 250V, 0.428 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC70D431BD250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 430uF 250V 20% (25 X 40mm) Snap-In 10mm 0.428 Ohm 1650mA 10000h 85°C Bulk/Tray Product overview: ALC70D431BD250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430uF, 250V, 0.428 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430uF, 250V, 0.428 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC70D431BD250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430uF 250V 0.428 Ohm Capacitor
58-ALC70D431BD250
430uF 250V 0.428 Ohm Capacitor 58-ALC70D431BD250
Cap Aluminum Lytic 430uF 250V 20% (25 X 40mm) Snap-In 10mm 0.428 Ohm 1650mA 10000h 85°C Bulk/Tray Product overview: ALC70D431BD250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430uF, 250V, 0.428 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430uF, 250V, 0.428 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC70D431BD250 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 430uF 250V 20% (25 X 40mm) Snap-In 10mm 0.428 Ohm 1650mA 10000h 85°C Bulk/Tray Product overview: ALC70D431BD250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430uF, 250V, 0.428 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430uF, 250V, 0.428 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC70D431BD250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ALC70D431BD250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70D431BD250-ND
Aluminum Electrolytic Capacitors ALC70D431BD250-ND
430µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 10000 Hrs @ 85°C

430µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1054814-ALC70D431BD250 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1054814-ALC70D431BD250
Capacitors - Aluminum Electrolytic Capacitors 1054814-ALC70D431BD250
Win Source Part Number: 1054814-ALC70D431BD2 50 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ALC70 Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 180 Capacitance: 430 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) Impedance: 249 mOhms ESR (Equivalent Series Resistance): 428mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: KEMET Base Product Number: ALC70D Ripple Current @ Low Frequency: 1.65 A @ 100 Hz Ripple Current @ High Frequency: 3.44 A @ 10 kHz

Win Source Part Number: 1054814-ALC70D431BD250
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALC70
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 180
Capacitance: 430 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 249 mOhms
ESR (Equivalent Series Resistance): 428mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: KEMET
Base Product Number: ALC70D
Ripple Current @ Low Frequency: 1.65 A @ 100 Hz
Ripple Current @ High Frequency: 3.44 A @ 10 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 58-ALC70D431BD250 ALC70D431BD250-ND 1054814-ALC70D431BD250
Product Name 430uF 250V 0.428 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers