KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70D362EB100

Description
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 89mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 89mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70D362EB100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70D362EB100-ND
Aluminum Electrolytic Capacitors ALC70D362EB100-ND
3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 89mOhm @ 100Hz 18000 Hrs @ 85°C

3600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 89mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70D362EB100-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713227 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers