KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70C431EB400

Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 334mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 334mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70C431EB400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70C431EB400-ND
Aluminum Electrolytic Capacitors ALC70C431EB400-ND
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 334mOhm @ 100Hz 18000 Hrs @ 85°C

430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 334mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70C431EB400-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711148 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers