KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70C331EF600

Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 397 mohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 397 mohm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70C331EF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70C331EF600-ND
Aluminum Electrolytic Capacitors ALC70C331EF600-ND
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 397 mohm @ 100Hz 18000 Hrs @ 85°C

330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 397 mohm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70C331EF600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers