KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70C271DD550

Description
270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 1.596Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 1.596Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70C271DD550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70C271DD550-ND
Aluminum Electrolytic Capacitors ALC70C271DD550-ND
270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 1.596Ohm @ 100Hz 15000 Hrs @ 85°C

270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 1.596Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70C271DD550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details