KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70C132DD200

Description
1300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 174mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 174mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70C132DD200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70C132DD200-ND
Aluminum Electrolytic Capacitors ALC70C132DD200-ND
1300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 174mOhm @ 100Hz 15000 Hrs @ 85°C

1300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 174mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70C132DD200-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers