KEMET ALC70A822DC063 Capacitor
KEMET ALC70A822DC063 Capacitor
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 8200UF 20% 63V SNAP
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1858593 | ALC70A822DC063-ND | ALC70A822DC063 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |