KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A751EF450

Description
750µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
750µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70A751EF450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70A751EF450-ND
Aluminum Electrolytic Capacitors ALC70A751EF450-ND
750µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 100Hz 18000 Hrs @ 85°C

750µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ALC70A751EF450-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers