560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 253mOhm @ 100Hz 15000 Hrs @ 85°C
CAP, 560UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:560µF; Voltage Rating:450V; Product Range:ALC70 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP, 560UF, 450V, ALU ELEC, QC/SNAP-IN; Capacitance:560µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALC70 Series; Product Diameter:35mm RoHS Compliant: Yes
CAP ALUM 560UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 450V 560uF 20% 15000Hrs
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19616-ND | 82AC2385 | 85AC3999 | ALC70A561DF450 | ALC70A561DF450 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 560Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet | Cap, 560Uf, 450V, Alu Elec, Qc/snap-In; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |