KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A153CD040

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-19606-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-19606-ND
Aluminum Electrolytic Capacitors 399-19606-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 100Hz 13000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC70A153CD040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC70A153CD040
Capacitors - Aluminum Electrolytic Capacitors ALC70A153CD040
CAP ALUM 15000UF 20% 40V SNAP

CAP ALUM 15000UF 20% 40V SNAP

Supplier's Site
Cap, 15000Uf, 40V, Alu Elec, Qc/snap-In; Capacitance Kemet - 82AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Uf, 40V, Alu Elec, Qc/snap-In; Capacitance Kemet
82AC2375
Cap, 15000Uf, 40V, Alu Elec, Qc/snap-In; Capacitance Kemet 82AC2375
CAP, 15000UF, 40V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage Rating:40V; Product Range:ALC70 Series; Lifetime @ Temperature:13000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 15000UF, 40V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage Rating:40V; Product Range:ALC70 Series; Lifetime @ Temperature:13000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19606-ND ALC70A153CD040 82AC2375
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 15000Uf, 40V, Alu Elec, Qc/snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details