KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALC70A103DD063

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALC70A103DD063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALC70A103DD063-ND
Aluminum Electrolytic Capacitors ALC70A103DD063-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 15000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet - 82AC2373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet
82AC2373
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet 82AC2373
CAP, 10000UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:10000µF; Voltage Rating:63V; Product Range:ALC70 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 10000UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:10000µF; Voltage Rating:63V; Product Range:ALC70 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet - 85AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet
85AC3987
Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet 85AC3987
CAP, 10000UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALC70 Series; Product Diameter:35mm RoHS Compliant: Yes

CAP, 10000UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALC70 Series; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALC70A103DD063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC70A103DD063
Capacitors - Aluminum Electrolytic Capacitors ALC70A103DD063
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALC70A103DD063-ND 82AC2373 85AC3987 ALC70A103DD063
Product Name Aluminum Electrolytic Capacitors Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details