KEMET Electronics Corporation 330uF 450V Capacitor ALC40A331DF450

Description
330uF 450V Aluminum Electrolytic Capacitor, Snap-In, 206mR ESR Product overview: ALC40A331DF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DF450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 450V Aluminum Electrolytic Capacitor, Snap-In, 206mR ESR Product overview: ALC40A331DF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DF450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 450V Capacitor
58-ALC40A331DF450
330uF 450V Capacitor 58-ALC40A331DF450
330uF 450V Aluminum Electrolytic Capacitor, Snap-In, 206mR ESR Product overview: ALC40A331DF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DF450 can be used for catalog matching and distributor lookup.

330uF 450V Aluminum Electrolytic Capacitor, Snap-In, 206mR ESR Product overview: ALC40A331DF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DF450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-5680-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-5680-ND
Aluminum Electrolytic Capacitors 399-5680-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 206mOhm @ 100Hz 8000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 206mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - ALC40A331DF450 - 1004949-ALC40A331DF450 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ALC40A331DF450
1004949-ALC40A331DF450
Aluminum Capacitors - ALC40A331DF450 1004949-ALC40A331DF450
Manufacturer: Kemet Win Source Part Number: 1004949-ALC40A331DF4 50 Packaging: Bulk Voltage Rating: 450V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Impedance: 198 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.53A @ 100Hz Ripple Current - High Frequency: 5.14A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Kemet
Win Source Part Number: 1004949-ALC40A331DF450
Packaging: Bulk
Voltage Rating: 450V
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Impedance: 198 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 2.53A @ 100Hz
Ripple Current - High Frequency: 5.14A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC40A331DF450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALC40A331DF450
Capacitors - Aluminum Electrolytic Capacitors ALC40A331DF450
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site
330Uf Vv Kemet - 85AC3838 - Newark, An Avnet Company
Chicago, IL, United States
330Uf Vv Kemet
85AC3838
330Uf Vv Kemet 85AC3838
330UF VV

330UF VV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALC40A331DF450 399-5680-ND 1004949-ALC40A331DF450 ALC40A331DF450 85AC3838
Product Name 330uF 450V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - ALC40A331DF450 Capacitors - Aluminum Electrolytic Capacitors 330Uf Vv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers