KEMET Electronics Corporation 330uF 400V 0.386 Ohm Capacitor ALC40A331DD400

Description
Cap Aluminum Lytic 330uF 400V 20% (35 X 40mm) Snap-In 10mm 0.386 Ohm 1980mA 8000h 105°C Bulk Product overview: ALC40A331DD400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.386 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.386 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DD400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 400V 20% (35 X 40mm) Snap-In 10mm 0.386 Ohm 1980mA 8000h 105°C Bulk Product overview: ALC40A331DD400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.386 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.386 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DD400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 400V 0.386 Ohm Capacitor
58-ALC40A331DD400
330uF 400V 0.386 Ohm Capacitor 58-ALC40A331DD400
Cap Aluminum Lytic 330uF 400V 20% (35 X 40mm) Snap-In 10mm 0.386 Ohm 1980mA 8000h 105°C Bulk Product overview: ALC40A331DD400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.386 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.386 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DD400 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 400V 20% (35 X 40mm) Snap-In 10mm 0.386 Ohm 1980mA 8000h 105°C Bulk Product overview: ALC40A331DD400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.386 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.386 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC40A331DD400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-5675-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-5675-ND
Aluminum Electrolytic Capacitors 399-5675-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 386mOhm @ 100Hz 8000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 386mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
CAPACITOR; ELECTROLYTIC ; CAP 330 UF; SNAP-IN; VOL-RTG 400V;2 PIN;35X40 MM - 70096573 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ELECTROLYTIC ; CAP 330 UF; SNAP-IN; VOL-RTG 400V;2 PIN;35X40 MM
70096573
CAPACITOR; ELECTROLYTIC ; CAP 330 UF; SNAP-IN; VOL-RTG 400V;2 PIN;35X40 MM 70096573
The ALC40 series of snap-in capacitors feature the same high ripple currents and long life characteristics as the ALC10 series but can operate at higher temperatures. They are similarly suited for high reliability and long life applications such as frequency converters, UPS systems and switch mode power supplies, but the extended temperature range allows increased ripple current at lower temperatures.

The ALC40 series of snap-in capacitors feature the same high ripple currents and long life characteristics as the ALC10 series but can operate at higher temperatures. They are similarly suited for high reliability and long life applications such as frequency converters, UPS systems and switch mode power supplies, but the extended temperature range allows increased ripple current at lower temperatures.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALC40A331DD400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALC40A331DD400
Capacitors - Aluminum Electrolytic Capacitors ALC40A331DD400
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALC40A331DD400 399-5675-ND 70096573 ALC40A331DD400
Product Name 330uF 400V 0.386 Ohm Capacitor Aluminum Electrolytic Capacitors CAPACITOR; ELECTROLYTIC ; CAP 330 UF; SNAP-IN; VOL-RTG 400V;2 PIN;35X40 MM Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C612U100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details