KEMET ALC10C152EG250 Capacitor
KEMET ALC10C152EG250 Capacitor
KEMET ALC10C152EG250 Capacitor
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 89mOhm @ 100Hz 18000 Hrs @ 85°C
Win Source Part Number: 1210537-ALC10C152EG2
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALC10
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 36
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.886" (22.50mm)
Impedance: 69 mOhms
ESR (Equivalent Series Resistance): 89mOhm @ 100Hz
Lifetime @ Temp.: 18000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In - 4 Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.575" Dia (40.00mm)
Alternative Parts (Cross-Reference): A521HJ152M250C;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: KEMET
Other Names: 399-5661,A521HJ152M2
Base Product Number: ALC10C
Ripple Current @ Low Frequency: 5.29 A @ 100 Hz
Ripple Current @ High Frequency: 6.58 A @ 10 kHz
Aluminum Electrolytic Capacitor 1500uF 250V 20% Snap-In 85C Product overview: ALC10C152EG250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10C152EG250 can be used for catalog matching and distributor lookup.
CAP ALUM 1500UF 20% 250V SNAP
CAP ALUM 1500UF 20% 250V SNAP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3398164 | 3398164P | 399-5661-ND | 1210537-ALC10C152EG250 | 58-ALC10C152EG250 | ALC10C152EG250 | ALC10C152EG250 | 85AC3690 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 1500uF 250V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 1500Ufvv Kemet |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |