KEMET Electronics Corporation 330uF 550V 1.056 Ohm Capacitor ALC10A331EE550

Description
Cap Aluminum Lytic 330uF 550V 20% (40 X 45mm) Snap-In 1.056 Ohm 2400mA 18000h 85°C Bulk Product overview: ALC10A331EE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 550V, 1.056 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 550V, 1.056 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A331EE550 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 330uF 550V 20% (40 X 45mm) Snap-In 1.056 Ohm 2400mA 18000h 85°C Bulk Product overview: ALC10A331EE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 550V, 1.056 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 550V, 1.056 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A331EE550 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET ALC10A331EE550 is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 550 VDC. It features a tolerance of ±20% and operates effectively within a temperature range of -40°C to +85°C. The capacitor is designed for high reliability and long life, with an operational lifetime of up to 18,000 hours at +85°C under rated voltage and ripple current conditions. This component has a compact size with a diameter of 40 mm and a height of 47 mm, making it suitable for applications where space is a constraint. It is a snap-in type capacitor, which facilitates easy mounting in various electronic circuits. The ALC10 series is particularly well-suited for industrial and commercial applications, including frequency converters, uninterruptible power supplies (UPS), and switch mode power supplies (SMPS). The capacitor also exhibits high ripple current capabilities, rated at 2.4 A at 100 Hz and 3.9 A at 10 kHz, which enhances its performance in demanding applications. Additionally, it meets the IEC 60384-4 long life grade standards, ensuring its reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The KEMET ALC10A331EE550 is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 550 VDC. It features a tolerance of ±20% and operates effectively within a temperature range of -40°C to +85°C. The capacitor is designed for high reliability and long life, with an operational lifetime of up to 18,000 hours at +85°C under rated voltage and ripple current conditions. This component has a compact size with a diameter of 40 mm and a height of 47 mm, making it suitable for applications where space is a constraint. It is a snap-in type capacitor, which facilitates easy mounting in various electronic circuits. The ALC10 series is particularly well-suited for industrial and commercial applications, including frequency converters, uninterruptible power supplies (UPS), and switch mode power supplies (SMPS). The capacitor also exhibits high ripple current capabilities, rated at 2.4 A at 100 Hz and 3.9 A at 10 kHz, which enhances its performance in demanding applications. Additionally, it meets the IEC 60384-4 long life grade standards, ensuring its reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 550V 1.056 Ohm Capacitor
58-ALC10A331EE550
330uF 550V 1.056 Ohm Capacitor 58-ALC10A331EE550
Cap Aluminum Lytic 330uF 550V 20% (40 X 45mm) Snap-In 1.056 Ohm 2400mA 18000h 85°C Bulk Product overview: ALC10A331EE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 550V, 1.056 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 550V, 1.056 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A331EE550 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 550V 20% (40 X 45mm) Snap-In 1.056 Ohm 2400mA 18000h 85°C Bulk Product overview: ALC10A331EE550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 550V, 1.056 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 550V, 1.056 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A331EE550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1044099-ALC10A331EE550 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1044099-ALC10A331EE550
Capacitors - Aluminum Electrolytic Capacitors 1044099-ALC10A331EE550
Win Source Part Number: 1044099-ALC10A331EE5 50 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ALC10 Package: Bulk Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 25 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 550 V Lead Spacing: 0.394" (10.00mm) Impedance: 920 mOhms ESR (Equivalent Series Resistance): 1.056Ohm @ 100Hz Lifetime @ Temp.: 18000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.575" Dia (40.00mm) Alternative Parts (Cross-Reference): SLPX331M450E7P3; SLPX331M450H5P3; EKMH401VNN331MR45T; ESMM451VSN331MQ50S; ESMH451VNN331MR50T; LLG2W331MELA45; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0055 Mfr: KEMET Other Names: 399-12017,A521HG331M 550A Base Product Number: ALC10A Ripple Current @ Low Frequency: 2.4 A @ 100 Hz Ripple Current @ High Frequency: 3.9 A @ 10 kHz

Win Source Part Number: 1044099-ALC10A331EE550
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALC10
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 25
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 550 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 920 mOhms
ESR (Equivalent Series Resistance): 1.056Ohm @ 100Hz
Lifetime @ Temp.: 18000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.575" Dia (40.00mm)
Alternative Parts (Cross-Reference): SLPX331M450E7P3; SLPX331M450H5P3; EKMH401VNN331MR45T; ESMM451VSN331MQ50S; ESMH451VNN331MR50T; LLG2W331MELA45;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: KEMET
Other Names: 399-12017,A521HG331M550A
Base Product Number: ALC10A
Ripple Current @ Low Frequency: 2.4 A @ 100 Hz
Ripple Current @ High Frequency: 3.9 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-12017-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-12017-ND
Aluminum Electrolytic Capacitors 399-12017-ND
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.056Ohm @ 100Hz 18000 Hrs @ 85°C

330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.056Ohm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALC10A331EE550 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALC10A331EE550
Capacitors - Aluminum Electrolytic Capacitors ALC10A331EE550
CAP ALUM 330UF 20% 550V SNAP

CAP ALUM 330UF 20% 550V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, Alc10 Series, 330 F, 20%, 550 V, 40 Mm, 1.056 Ohm Rohs Compliant Kemet - 41Y9808 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Alc10 Series, 330 F, 20%, 550 V, 40 Mm, 1.056 Ohm Rohs Compliant Kemet
41Y9808
Electrolytic Capacitor, Long Life, Alc10 Series, 330 F, 20%, 550 V, 40 Mm, 1.056 Ohm Rohs Compliant Kemet 41Y9808
Electrolytic Capacitor, Long Life, ALC10 Series, 330 F, 20%, 550 V, 40 mm, 1.056 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALC10 Series, 330 F, 20%, 550 V, 40 mm, 1.056 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALC10A331EE550 1044099-ALC10A331EE550 399-12017-ND ALC10A331EE550 41Y9808
Product Name 330uF 550V 1.056 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Alc10 Series, 330 F, 20%, 550 V, 40 Mm, 1.056 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers